EN
  • EN
  • DE

LGT670-L1M2-1-Z

Part No LGT670-L1M2-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827655-LGT670-L1M2-1-Z
Ultra Librarian 3D Model Ultra Librarian LGT670-L1M2-1-Z CAD Model

Description

The LGT670-L1M2-1-Z is a green ThinGaN LED manufactured by OSRAM Opto Semiconductors. Similar to the LGT670-K1L2-1-Z, it leverages OSRAM's ThinGaN technology for enhanced light extraction and thermal management. This results in a high-performance LED suitable for applications demanding a bright, reliable green light source. The part number differentiates it through specific binning and performance characteristics compared to other LEDs in the LGT670 family.

Applications

  • Traffic signals and signs.
  • Automotive lighting (e.g., dashboard indicators, instrument panels).
  • Backlighting for LCD displays, especially in automotive and industrial applications.
  • Indoor and outdoor signage and displays.
  • Medical and scientific instrumentation.
  • Entertainment and architectural lighting.

Features

  • High Luminous Intensity: Optimized for bright green light output for clear visibility.
  • ThinGaN Technology: Enhanced light extraction efficiency and improved thermal management.
  • Extended Operating Lifespan: Designed for long-term reliability in demanding environments.
  • Compact and Robust Package: Suitable for surface mounting and automated assembly.
  • Wide Viewing Angle: Provides uniform light distribution across a broad area.
  • Low Forward Voltage: Contributes to energy efficiency and reduced power consumption.

Benefits

  • Superior Visibility: The bright green light ensures clear and immediate recognition, even under adverse conditions.
  • Consistent and Reliable Performance: The long lifespan and stable light output minimize downtime and maintenance.
  • Reduced Energy Consumption: Low power requirements contribute to energy savings and reduced operational costs.
  • Simplified Integration: The compact package allows for easy integration into existing designs.
  • Minimized Maintenance Costs: Long lifespan reduces the frequency of replacements, leading to lower maintenance expenses.

Technical Specifications

The LGT670-L1M2-1-Z LED emits green light with a dominant wavelength around 525 nm. The typical forward voltage is around 3.2V, optimized for efficient operation at a forward current of approximately 20mA. Luminous intensity, measured in millicandelas (mcd), is a key characteristic, reflecting the perceived brightness. The viewing angle is typically 120 degrees, ensuring wide light dispersion. Operating temperature range typically spans from -40°C to +85°C, accommodating harsh environmental conditions. Thermal resistance of the package is carefully designed for efficient heat dissipation. Adherence to RoHS compliance ensures environmentally friendly operation, free from hazardous substances.

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess