EN
  • EN
  • DE

LOGA671

Part No LOGA671
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070483-LOGA671
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOGA671 CAD Model

Description

The LOGA671 is a green light emitting diode (LED) manufactured by OSRAM Opto Semiconductors. It is designed for a broad spectrum of applications that demand a reliable and efficient green light source, including display backlighting, indicator lights, and various industrial and consumer electronics.

Applications

  • Indicator Lights: Used as status indicators on electronic devices, appliances, and control panels.
  • Display Backlighting: Provides backlighting for LCD screens and other display technologies in handheld devices and instruments.
  • Automotive Lighting: Employed in automotive dashboard indicators and interior lighting.
  • Medical Equipment: Utilized in medical devices for visual signaling and indication.
  • Industrial Control Panels: Incorporated into control panels to indicate the status of various processes and equipment.

Features

  • High Luminous Intensity: Delivers a bright and easily visible green light output.
  • Long Operational Lifespan: Offers extended service life, minimizing the need for frequent replacements.
  • Energy Efficiency: Consumes less power compared to traditional lighting solutions.
  • Compact Package Size: Allows for integration into space-constrained applications.
  • Wide Viewing Angle: Provides broad light distribution for enhanced visibility.

Benefits

  • Enhanced Visibility: Provides clear and easily visible indication in various lighting conditions.
  • Reduced Power Consumption: Contributes to energy savings and lowers operating costs.
  • Minimized Maintenance: Long lifespan reduces maintenance requirements and replacement costs.
  • Design Flexibility: Compact size enables innovative product designs.
  • Improved Reliability: Solid-state construction offers robust performance in demanding environments.

Additional Details

Typical specifications include a dominant wavelength in the green spectrum, a forward voltage of approximately 2 to 3 volts, and a specific luminous intensity value (which varies depending on the specific binning). The LOGA671 often comes in a standard through-hole or surface-mount package. It is crucial to use appropriate current-limiting resistors to ensure proper operation and prevent damage to the LED. The device is also RoHS compliant, demonstrating adherence to environmental regulations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess