EN
  • EN
  • DE

LOT676-R1S2-34

Part No LOT676-R1S2-34
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828061-LOT676-R1S2-34
Ultra Librarian 3D Model Ultra Librarian LOT676-R1S2-34 CAD Model

Description

The LOT676-R1S2-34 is a high-efficiency red LED manufactured by OSRAM Opto Semiconductors. It is designed for a wide range of applications requiring a bright and reliable red light source. This LED boasts a compact package and excellent thermal performance, making it suitable for demanding environments.

Applications

  • Automotive Lighting: Used in automotive signaling, such as brake lights and turn signals.
  • Traffic Signals: Employed in traffic lights and pedestrian signals for clear visibility.
  • Industrial Lighting: Utilized in industrial control panels and indicator lights.
  • Signage: Incorporated into illuminated signs and displays.
  • Consumer Electronics: Found in various consumer electronic devices as indicator lights.

Features

  • High Luminous Intensity: Provides a bright and easily visible red light output.
  • Compact Package: Small form factor allows for integration into space-constrained designs.
  • Excellent Thermal Performance: Efficient heat dissipation ensures reliable operation at high currents.
  • Long Lifespan: Offers a long operational life, reducing maintenance costs.
  • Robust Design: Resistant to shock and vibration, making it suitable for harsh environments.

Benefits

  • Improved Visibility: Enhances safety in automotive and traffic signal applications.
  • Reduced Energy Consumption: Offers energy-efficient lighting solutions compared to traditional light sources.
  • Lower Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Increased Design Flexibility: Compact size and robust design allow for versatile integration.
  • Enhanced Reliability: Stable performance ensures consistent light output over time.

Additional Details

The LOT676-R1S2-34 features a narrow viewing angle, allowing for focused light emission. The specific wavelength of the red light is typically around 625 nm. It is RoHS compliant, meaning it is free from hazardous substances. The LED is designed for surface mounting and is available in tape and reel packaging for automated assembly. Detailed specifications, including forward voltage, luminous flux, and electrical characteristics, can be found in the manufacturer's datasheet. Proper heat sinking is essential for optimal performance and longevity. It is important to adhere to the recommended operating conditions to prevent damage to the LED.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess