EN
  • EN
  • DE

LP A675-N2-4-0-30-R33-Z-BP

Part No LP A675-N2-4-0-30-R33-Z-BP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED SIDELED LP A675 SMD / Green 562nm LED Indication - Discrete 2V 2-SMD, Boomerang
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series SIDELED®
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 40.25mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 30mA
Viewing Angle 120°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 562nm
Wavelength - Peak 562nm
Package / Case 2-SMD, Boomerang
Supplier Device Package SMD
Dimension 4.00mm L x 3.60mm W
Height (Max) 4.20mm
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65110A8380,475-LPA675-N2-4-0-30-R33-Z-BPTR
Standard Package 2,000
Win Source Part Number 1070610-LP A675-N2-4-0-30-R33-Z-BP
Ultra Librarian 3D Model Ultra Librarian LP A675-N2-4-0-30-R33-Z-BP CAD Model

Description

The SIDELED® green LED indication discrete from OSRAM Opto Semiconductors Inc. is a surface mount, right angle mounted LED with a 120° viewing angle and clear lens transparency.

  • Viewing Angle: 120°
  • Lens Transparency: clear
  • Millicandela Rating: 40.25mcd
  • Forward Voltage (Vf): 2V
  • Current Test: 30mA
  • Wavelength (Dominant): 562nm
  • Wavelength (Peak): 562nm
  • Package: tape and reel (TR)
  • Standard Package: 2,000
  • Dimension: 4.00mm L x 3.60mm W
  • Height: 4.20mm
  • Lens Style: round with a flat top
  • Lens Size: 2.40mm diameter
  • Alternative Parts (cross-reference): Q65110A8380, 475-LPA675-N2-4-0-30-R33-Z-BPTR
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • HTSUS: 8541.41.0000
  • Manufacturer: ams-OSRAM USA Inc.
  • Other names: Q65110A8380, 475-LPA675-N2-4-0-30-R33-Z-BPTR
  • Product Status: Last Time Buy

You May Also Be Interested in

Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess