EN
  • EN
  • DE

LRTBGRTG

Part No LRTBGRTG
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description DISPLIX Blackprint
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828394-LRTBGRTG
Ultra Librarian 3D Model Ultra Librarian LRTBGRTG CAD Model

Description

The LRTBGRTG is a member of the CHIP LED series manufactured by OSRAM Opto Semiconductors. This compact LED offers high brightness and efficiency, making it suitable for various indicator and backlighting applications. Its robust design ensures reliable performance in demanding environments.

Applications:

  • Backlighting: Used in LCD screens, keypads, and other displays.
  • Indicator lights: Employed in consumer electronics, automotive dashboards, and industrial equipment.
  • Signage: Utilized in illuminated signs and displays.
  • Automotive lighting: Found in interior lighting and indicator applications.
  • Medical devices: Used in diagnostic equipment and other medical applications.

Features:

  • High brightness: Provides a bright and easily visible light output.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Compact size: Allows for integration into space-constrained designs.
  • Wide viewing angle: Provides uniform light distribution.
  • Long lifespan: Ensures reliable performance over an extended period.

Benefits:

  • Improved visibility: Enhances the clarity and readability of displays and indicators.
  • Reduced energy costs: Minimizes power consumption, leading to lower operating expenses.
  • Simplified circuit design: Offers a convenient and efficient lighting solution.
  • Increased system reliability: Ensures consistent performance and long-term stability.
  • Versatile application: Suitable for a wide range of lighting and indication needs.

Additional Details:

The LRTBGRTG is typically available in various colors, including red, green, blue, and white. The LED's parameters, such as forward voltage, luminous intensity, and color temperature, are specified in the product datasheet. It is important to select an LED that meets the specific requirements of the application in terms of brightness, color, and operating conditions. OSRAM Opto Semiconductors is a leading manufacturer of high-quality LEDs, which are widely used in various lighting and indication applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess