EN
  • EN
  • DE

LS E675-S2U1-1

Part No LS E675-S2U1-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Ls E675-S2U1-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071135-LS E675-S2U1-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS E675-S2U1-1 CAD Model

Description

The LS E675-S2U1-1 is a high-efficiency LED designed and manufactured by OSRAM Opto Semiconductors Inc. This LED is engineered to provide exceptional light output while maintaining low energy consumption. It is part of OSRAM's line of advanced lighting solutions, focusing on performance and durability.

Applications

  • General Lighting: Used in a wide range of general lighting applications, including indoor and outdoor lighting fixtures.
  • Architectural Lighting: Suitable for architectural lighting designs, providing bright and uniform illumination for buildings and structures.
  • Industrial Lighting: Ideal for industrial settings where high brightness and long lifespan are required, such as warehouses and factories.
  • Commercial Lighting: Applied in commercial spaces like offices, retail stores, and restaurants to create efficient and visually appealing lighting solutions.
  • Street Lighting: Employed in street lighting systems to provide bright and reliable illumination for enhanced safety and visibility.

Features

  • High Luminous Efficiency: Delivers high light output with minimal power consumption.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Compact Design: Facilitates integration into various lighting fixtures and applications.
  • Wide Viewing Angle: Offers broad light distribution for uniform illumination.
  • Robust Construction: Resistant to environmental factors, ensuring stable performance in diverse conditions.
  • Excellent Color Rendering: Provides accurate color representation, enhancing visual comfort and clarity.

Benefits

  • Energy Savings: Reduces energy consumption, leading to lower electricity bills and a smaller carbon footprint.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements, saving time and money.
  • Enhanced Visual Comfort: Accurate color rendering and uniform light distribution improve visual comfort and reduce eye strain.
  • Versatile Applications: Suitable for a wide range of lighting applications, offering flexibility in design and implementation.
  • Reliable Performance: Robust construction ensures stable and consistent performance in various environmental conditions.

Additional Details

The LS E675-S2U1-1 LED incorporates advanced thermal management technology to optimize heat dissipation and ensure long-term reliability. It is manufactured using high-quality materials and undergoes rigorous testing to meet industry standards. The specific wavelength and spectral characteristics are tailored to provide optimal light output and color quality.

Technical Specifications: While the precise technical specifications can vary based on the specific production batch and datasheet, typical parameters include forward voltage, forward current, luminous flux, correlated color temperature (CCT), and viewing angle. It is recommended to refer to the official OSRAM datasheet for the most accurate and up-to-date technical information.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
SunLED
LED RGB CLEAR 4PLCC SMD / Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Lowest to $1.0187
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess