EN
  • EN
  • DE

LUW JNSH.EC-BSBU-5C8E-1

Part No LUW JNSH.EC-BSBU-5C8E-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED DURIS 6500K WHITE SMD / White, Cool 6500K LED Indication - Discrete 3.05V 2-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series DURIS® E 3
Package Cut Tape (CT),
Product Status Obsolete
Color White, Cool
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 2520mcd
Lens Style Rectangle with Flat Top
Lens Size 2.30mm x 1.15mm
Voltage - Forward (Vf) (Typ) 3.05V
Current - Test 20mA
Viewing Angle 110°
Mounting SMD (SMT)
Wavelength - Dominant 6500K
Package / Case 2-SMD, J-Lead
Supplier Device Package SMD
Dimension 3.00mm L x 1.40mm W
Height (Max) 1.30mm
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LUWJNSH.EC-BSBU-5C8E-1,Q8603073,LUW JNSH.EC-BSBU-5C8E-1-ND,Q8575787PP,475-3037-2,475-3037-1,Q65111A1741,475-3037-6,Q8575787JR,Q9768011
Standard Package 2,000
Win Source Part Number 1073003-LUW JNSH.EC-BSBU-5C8E-1
Ultra Librarian 3D Model Ultra Librarian LUW JNSH.EC-BSBU-5C8E-1 CAD Model

Description

The Win Source Part Number 1073003-LUW JNSH.EC-BSBU-5C8E-1 is a product of OSRAM Opto Semiconductors Inc. This product is a part of the Optoelectronics category and belongs to the DURIS® E 3 series.

  • LED Color: White, cool-colored
  • Packaging: Cut tape (CT)
  • Standard Package Quantity: 2,000 units
  • Mounting: SMD (SMT)
  • Viewing Angle: 110°
  • Lens Color: Yellow
  • Lens Transparency: Diffused
  • Millicandela Rating: 2520mcd
  • Voltage-Forward (Vf) (Typ): 3.05V
  • Current-Test: 20mA
  • Wavelength-Dominant: 6500K
  • Wavelength-Peak: Not available
  • Height: 1.30mm
  • Package/Case: 2-SMD, J-Lead
  • Supplier Device Package: SMD
  • Dimension: 3.00mm L x 1.40mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 2.30mm x 1.15mm
  • Part Type: Alternative part (Cross-Reference)
  • Popularity: Low
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess