EN
  • EN
  • DE

LUW JNSH.EC-BUCQ-5C8E-1

Part No LUW JNSH.EC-BUCQ-5C8E-1
Manufacturer OSRAM Opto Semiconductors Inc.
Description LUW JNSH.EC-BUCQ-5C8E-1 DURIS E3 SERWhite LED 5700 to 6500K PLCC 2 Hexagon Lens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Color White
Color Rendering Index (CRI) 80
Forward Voltage 3.05 V
Luminous Intensity 3.3 cd
Max Current Rating 30 mA
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Tape & Reel (TR)
RoHS Compliant
Test Current 20 mA
Viewing Angle 110 °
Win Source Part Number 1123628-LUW JNSH.EC-BUCQ-5C8E-1
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LUW JNSH.EC-BUCQ-5C8E-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1123628-LUW JNSH.EC-BUCQ-5C8E-1 is a custom electronic component with a white color and surface mount mount.

  • Color: White
  • Mount: Surface Mount
  • Luminous Intensity: 3.3 cd
  • Viewing Angle: 110 °
  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS Compliant: Yes
  • Color Rendering Index (CRI): 80

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess