EN
  • EN
  • DE

LW P4SG-V2AB-JKPL-1-ZI

Part No LW P4SG-V2AB-JKPL-1-ZI
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED COOL WHITE DIFF SMD BOTTOM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 15 Weeks
Features White, Cool - LED Indication - Discrete 3.2V 2-SMD, Flat Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series PointLED®
Package Reel - TR
Mounting Surface Mount, Bottom Entry
Package 2-SMD, Flat Lead
Case / Package SMD
Family Name LW P4
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LW P4SG-V2AB-JKPL-1-ZI-ND, LW P4SG-V2AB-JKPL-1, 475-3001-6, LWP4SGV2ABJKPL1, LW P4SG-V2AB-JKPL-1-ND, LWP4SGV2ABJKPL1ZI, 475-3001-2, 475-3001-1, LWP4SG-V2AB-JKPL-1-ZI, Q65110A9047, LWP4SG-V2AB-JKPL-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880344-LW P4SG-V2AB-JKPL-1-ZI
Ultra Librarian 3D Model Ultra Librarian LW P4SG-V2AB-JKPL-1-ZI CAD Model

Description

OSRAM Opto Semiconductors Inc.'s LW P4SG-V2AB-JKPL-1-ZI is a white, cool LED indication product from the PointLED® series.

  • Voltage Rating: 3.2V
  • Mounting: Surface Mountable, Flat Lead
  • Package: Reel
  • Quantity per Package: 3000 pieces
  • Suitable for: Optoelectronics
  • REACH: No effect
  • Estimated Production Lead Time: 15 weeks
  • Popularity: Medium

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess