EN
  • EN
  • DE

LWM67C-T2U2-LKML-Z-VIS

Part No LWM67C-T2U2-LKML-Z-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968923-LWM67C-T2U2-LKML-Z-VIS
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWM67C-T2U2-LKML-Z-VIS CAD Model

Description

The LWM67C-T2U2-LKML-Z-VIS is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc., designed for various lighting and display applications. This LED offers high brightness, excellent color rendering, and long lifespan, making it suitable for demanding applications requiring efficient and reliable light sources. Its robust construction and precise spectral characteristics ensure consistent performance and optimal visual quality.

Applications:

  • Indoor Lighting: Used in residential and commercial lighting applications, such as downlights, spotlights, and linear lighting systems, providing energy-efficient and high-quality illumination.
  • Outdoor Lighting: Employed in streetlights, floodlights, and architectural lighting, offering long-lasting and reliable lighting solutions for outdoor environments.
  • Display Backlighting: Integrated into LCD backlights for televisions, monitors, and mobile devices, providing bright and uniform illumination for enhanced visual clarity.
  • Signage and Advertising: Used in illuminated signs, billboards, and advertising displays, attracting attention and conveying messages effectively.

Features:

  • High Brightness: The LWM67C-T2U2-LKML-Z-VIS boasts high brightness, delivering intense light output for various applications.
  • Excellent Color Rendering: Offers excellent color rendering index (CRI), accurately reproducing colors for natural and vibrant illumination.
  • Long Lifespan: Designed for long lifespan, reducing maintenance costs and ensuring long-term reliability.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring uniform light distribution over a broad area.
  • Low Power Consumption: Consumes minimal power, contributing to energy savings and reducing environmental impact.

Benefits:

  • Enhanced Lighting Performance: High brightness and excellent color rendering enhance lighting performance, providing optimal visual quality.
  • Reduced Maintenance Costs: Long lifespan reduces maintenance costs and ensures long-term reliability.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces environmental impact.
  • Versatile Application: Suitable for a wide range of lighting and display applications, providing flexibility in system design.

The LWM67C-T2U2-LKML-Z-VIS meets industry standards for quality and performance, making it a dependable choice for demanding lighting and display applications. Its high brightness, excellent color rendering, and long lifespan ensure consistent performance and optimal visual quality.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess