EN
  • EN
  • DE

LZ1-00R602-0000

Part No LZ1-00R602-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 1.2A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1.2A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 90°
Orientation Top View
Temperature Range - Operating 145°C (TJ)
Mounting Type Surface Mount
Case / Package 4-SMD, No Lead Exposed Pad
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1566184-LZ1-00R602-0000
Ultra Librarian 3D Model Ultra Librarian LZ1-00R602-0000 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
UVC POWER LED, 3.45X3.45X1.78MM,
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 1A SMD
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM395 UVA LED
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA
Need more? Email Us
LITE-ON Technology
LED HIGH POWER SMD
Need more? Email Us
LITE-ON Technology
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.4366
LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess