EN
  • EN
  • DE

SFH 225 FA

Part No SFH 225 FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 900NM RADIAL / Photodiode 900nm 20ns 120° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Wavelength 900nm
Spectral Range 740nm ~ 1120nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 2nA
Active Area 4.84mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial
Other Names SFH225FA,SFH 225 FA,475-1432,Q62702P1051
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234983-SFH 225 FA
Ultra Librarian 3D Model Ultra Librarian SFH 225 FA CAD Model

Description

The SFH225FA is a PIN diode type photodiode designed for optical sensing applications.

  • Product Name: SFH225FA
  • Manufacturer: ams-OSRAM USA Inc.
  • Response Time: 20ns
  • Viewing Angle: 120 degrees
  • Spectral Range: 740nm to 1120nm
  • Active Area: 4.84mm2
  • Mounting Type: Through Hole
  • Package/Case: Radial
  • Operating Temperature: -40 degrees Celsius to 100 degrees Celsius
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.49.1050

You May Also Be Interested in

Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Hamamatsu
Lowest to $10.4777
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.3325
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess