EN
  • EN
  • DE

PD3537

Part No PD3537
Manufacturer OSRAM Opto Semiconductors Inc.
Description 4-Character 5 x 7 Dot Matrix Alphanumeric Programmable Display™ with Built-in CMOS Control Functions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1236536-PD3537
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3537 CAD Model

Description

The PD3537 is a high-power infrared (IR) emitting diode manufactured by OSRAM Opto Semiconductors Inc. It is designed for applications requiring strong and efficient IR radiation, such as remote controls, security systems, and light barriers.

Applications:

  • Remote Controls: Used as the IR emitter in remote controls for televisions, DVD players, and other electronic devices.
  • Security Systems: Employed in IR-based security systems for motion detection and perimeter security.
  • Light Barriers: Utilized in light barrier systems for object detection and safety applications.
  • Proximity Sensors: Used in proximity sensors for detecting the presence of objects.
  • Gesture Recognition: Integrated into gesture recognition systems for human-machine interaction.

Features:

  • High Radiant Intensity: Provides strong IR radiation for reliable performance.
  • Narrow Emission Angle: Directs the IR radiation for focused transmission.
  • Fast Switching Time: Enables rapid modulation of the IR signal.
  • High Efficiency: Converts electrical energy into IR radiation efficiently.
  • Robust Package: Designed for durability and reliable operation.
  • Long Lifespan: Offers a long operational life with stable performance.

Benefits:

  • Reliable Performance: Delivers consistent and reliable IR radiation for various applications.
  • Long Range: Enables long-range communication and detection.
  • Energy Efficiency: Minimizes power consumption for extended battery life in portable devices.
  • Durable Design: Withstands harsh environmental conditions for reliable operation.
  • Versatile Applications: Suitable for a wide range of IR-based applications.

Additional Details:

The PD3537 typically operates at a specific wavelength in the IR spectrum, optimized for various detection and communication systems. Detailed specifications regarding radiant intensity, forward voltage, and emission angle can be found in the device datasheet. The diode's fast switching time makes it suitable for applications requiring high-speed data transmission. Its robust package ensures reliable operation in challenging environments. The PD3537 provides a high-performance solution for IR emission in a wide range of applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess