EN
  • EN
  • DE

R5040 30 3.5W/827 E27 DIM

Part No R5040 30 3.5W/827 E27 DIM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Custom Parts (N - R)
Description LED Bulb Energy Class: A+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218133-R5040 30 3.5W/827 E27 DIM
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5040 30 3.5W/827 E27 DIM CAD Model

Description

The R5040 30 3.5W/827 E27 DIM is an LED reflector lamp manufactured by OSRAM Opto Semiconductors Inc. This lamp is designed as an energy-efficient replacement for traditional incandescent reflector lamps, offering significant energy savings and a long lifespan. It features an E27 base for easy installation in standard light fixtures and is dimmable for adjustable brightness.

Applications

  • Residential lighting
  • Retail lighting
  • Hospitality lighting (hotels, restaurants)
  • Accent lighting
  • General illumination

Features

  • 3.5W power consumption
  • E27 base
  • Dimmable
  • 2700K color temperature (warm white)
  • High color rendering index (CRI)
  • Long lifespan
  • Energy-efficient

Benefits

  • Reduces energy consumption compared to incandescent lamps.
  • Fits standard E27 light fixtures.
  • Allows for adjustable brightness levels.
  • Provides a warm and inviting light.
  • Accurately renders colors for a more natural appearance.
  • Reduces the frequency of lamp replacements.
  • Lowers electricity bills and maintenance costs.

Additional Details

The R5040 30 3.5W/827 E27 DIM LED lamp is designed to provide a consistent and reliable light output over its long lifespan. Key specifications include luminous flux (light output), beam angle, and voltage rating. The lamp is typically made with high-quality LED chips and materials to ensure optimal performance and durability. It is also designed to be environmentally friendly, as it does not contain mercury or other hazardous substances. The dimming function is compatible with most standard dimmers, allowing for easy integration into existing lighting systems.

You May Also Be Interested in

Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972
QSI
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess