EN
  • EN
  • DE

SCD5581A

Part No SCD5581A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 316502-SCD5581A
Popularity Low
Supply and Demand Status Limited
Package Bulk
Product Status Obsolete
Millicandela Rating 213µcd
Size / Dimension 1.50" L x 0.39" W x 0.20" H (38.10mm x 10.00mm x 5.10mm)
Color Yellow
Configuration 5 x 5
Interface Parallel, 8-Bit, SPI
Ultra Librarian 3D Model Ultra Librarian SCD5581A CAD Model

Description

The SCD5581A, manufactured by OSRAM Opto Semiconductors Inc., is a silicon PIN photodiode designed for high-speed and high-sensitivity applications. This photodiode excels in converting light into electrical current with exceptional efficiency and speed.

Applications

  • Optical Measurement Systems: Used in precision instruments for light intensity measurement and analysis.
  • High-Speed Data Communication: Employed in optical receivers for fast data transmission.
  • Industrial Automation: Integrated into sensors for object detection and positioning.
  • Medical Devices: Utilized in diagnostic equipment for light-based detection and imaging.
  • Security Systems: Used in light barriers and intrusion detection systems.

Features

  • High Sensitivity: Provides excellent signal detection even with low light levels.
  • Fast Switching Speed: Enables rapid response to changes in light intensity.
  • Wide Spectral Range: Operates efficiently across a broad spectrum of light wavelengths.
  • Low Dark Current: Minimizes background noise for accurate measurements.
  • Compact Size: Facilitates integration into various device designs.

Benefits

  • Enhanced Accuracy: High sensitivity and low dark current result in precise light detection.
  • Improved Performance: Fast switching speed allows for real-time data acquisition and processing.
  • Versatile Application: Wide spectral range makes it suitable for diverse applications.
  • Reliable Operation: Robust design ensures consistent performance under varying conditions.
  • Simplified Integration: Compact size allows for easy incorporation into existing systems.

Additional Details

The SCD5581A features a silicon-based construction, ensuring durability and stability. It is typically packaged in a surface-mount (SMD) configuration for automated assembly. This photodiode is designed to operate within a specific voltage range and temperature, as detailed in the OSRAM datasheet. Understanding these parameters is crucial for optimal performance and longevity.

The spectral sensitivity range of the SCD5581A covers a significant portion of the visible and near-infrared spectrum. Its low capacitance contributes to its fast response time. The device is also designed to minimize the effects of ambient temperature on its performance.

The SCD5581A from OSRAM is a reliable and high-performing photodiode, well-suited for demanding applications that require precise and rapid light detection. Its advanced features and robust design make it a valuable component in a wide range of industries.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess