EN
  • EN
  • DE

SFH 313 FA-2/3

Part No SFH 313 FA-2/3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 870NM TOP VIEW RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 29 Weeks
Features Phototransistors 870nm Top View Radial - 2 Leads
Manufacturer OSRAM Opto Semiconductors Inc.
Package Bulk
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Through Hole
Package Radial - 2 Leads
Family Name SFH 313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number SFH 313 FA-2/3-ND, Q62702P3597, SFH313FA-2/3-ND, SFH313FA-2/3, 475-3561
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933273-SFH 313 FA-2/3
Ultra Librarian 3D Model Ultra Librarian SFH 313 FA-2/3 CAD Model

Description

The SFH 313 FA-2/3 is a phototransistor sensor manufactured by OSRAM Opto Semiconductors Inc.

  • Operating Temperature: -40°C to 100°C (TA)
  • Package: Top view radial - 2 leads
  • Mounting Type: Through hole
  • Family: SFH 313
  • Category: Sensors
  • Supplied Quantity: 1000
  • MSL Level: 2 (1 Year)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.0747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9983 $54.9065
125+ $0.8192 $102.4000
190+ $0.7936 $150.7840
265+ $0.7680 $203.5200
340+ $0.7424 $252.4160
455+ $0.6656 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess