EN
  • EN
  • DE

SFH420-P

Part No SFH420-P
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319038-SFH420-P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH420-P CAD Model

Description

The SFH420-P is a high-speed silicon PIN photodiode designed for infrared applications. Manufactured by OSRAM Opto Semiconductors Inc., this photodiode is optimized for high-speed data transmission and control systems utilizing infrared light. It is designed with a specific lens to enhance sensitivity and directionality.

Applications:

  • Infrared Remote Control Systems: Commonly used in remote controls for TVs, DVD players, and other consumer electronics.
  • Light Barriers: Employed in security systems and industrial automation for detecting interruptions in light beams.
  • Optical Data Transmission: Suitable for transmitting data via infrared light in short-range communication systems.
  • Proximity Sensors: Used in devices that detect the presence of nearby objects using infrared light.
  • Light Curtains: Integral to safety systems in machinery and equipment.

Features:

  • High-Speed Response: Fast switching times allow for high-speed data transmission.
  • Silicon PIN Photodiode: Offers excellent sensitivity and low noise.
  • Optimized Lens: Enhances light collection and directionality.
  • Infrared Sensitivity: Optimized for detecting infrared light.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Improved Data Transmission: Enhances the speed and reliability of infrared communication systems.
  • Precise Detection: Provides accurate and reliable light detection.
  • Easy Integration: Simplifies mounting and connection.
  • Enhanced System Performance: Increases the responsiveness and accuracy of light-sensitive circuits.
  • Reliable Operation: OSRAM's reputation ensures consistent and dependable performance.

The SFH420-P photodiode is designed to operate with a reverse voltage of approximately 5V. Its peak sensitivity lies in the infrared spectrum, typically around 800-900 nm. The integrated lens focuses incoming light onto the active area of the photodiode, enhancing its sensitivity and directionality. This is particularly beneficial in applications requiring precise alignment or long-range detection. Its fast response time makes it suitable for high-speed data transmission and control applications. Commonly used with IR LEDs in various sensing and communication systems, its PIN structure further minimizes noise, enhancing signal clarity, and allowing for the efficient detection of IR signals even in challenging environments. The SFH420-P finds applications in remote controls, light barriers, and optical communication, leveraging its robust construction to ensure reliable operation in a variety of conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3650 $58.4000
385+ $0.3003 $115.6155
600+ $0.2899 $173.9400
825+ $0.2807 $231.5775
1,065+ $0.2714 $289.0410
1,425+ $0.2437 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess