EN
  • EN
  • DE

SFH4244

Part No SFH4244
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319044-SFH4244
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4244 CAD Model

Description

The SFH4244 is a silicon PIN photodiode designed by OSRAM Opto Semiconductors for precise detection of infrared (IR) radiation. This device is optimized for applications that require high sensitivity and a narrow viewing angle. Its robust design and reliable performance make it suitable for use in various industrial, consumer, and medical applications.

Applications

  • Remote Control Systems: Used in remote controls for TVs, DVD players, and other consumer electronics to detect IR signals with high precision.
  • Light Barriers and Security Systems: Employed in security systems and industrial automation for detecting interruptions in a light beam.
  • Proximity Sensors: Utilized in proximity detection applications, such as automatic doors and gesture recognition systems.
  • Optical Encoders: Integrated into optical encoders for precise position and motion control.
  • Medical Devices: Used in medical equipment for non-invasive monitoring and diagnostics.

Features

  • High Sensitivity: The photodiode exhibits excellent sensitivity to infrared radiation, ensuring accurate detection of weak signals.
  • Narrow Viewing Angle: The narrow viewing angle minimizes the detection of stray light, improving the accuracy of the measurement.
  • Fast Switching Speed: Designed for rapid response times, enabling high-speed data transmission and detection.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications.
  • RoHS Compliant: Manufactured in accordance with RoHS standards, minimizing the environmental impact of the device.

Benefits

  • Precise Detection: The high sensitivity and narrow viewing angle ensure accurate and reliable detection of IR signals, reducing false triggers and improving system performance.
  • Improved System Response: The fast switching speed allows for quick reaction times, enhancing the responsiveness of the overall system.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in design and implementation.
  • Long-Term Reliability: The robust construction and high-quality materials ensure long-term durability and consistent performance.
  • Environmentally Friendly: Compliance with RoHS standards minimizes the environmental impact of the device, aligning with sustainability goals.

Technical Specifications

The SFH4244 is particularly sensitive to infrared radiation in the range of 850-950 nm, which is the typical wavelength for IR LEDs used in remote control applications. It is designed to be operated in reverse bias. Its specific features include a defined viewing angle, typically around ±12 degrees. The datasheet contains detailed electrical and optical characteristics, such as responsivity, dark current, and junction capacitance.

You May Also Be Interested in

Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess