EN
  • EN
  • DE

SFH4250S-R2S

Part No SFH4250S-R2S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description High Power Infrared Emitter (850 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319048-SFH4250S-R2S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SFH 4250S
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SFH4250S-R2S CAD Model

Description

The SFH4250S-R2S is an infrared (IR) photodiode manufactured by OSRAM Opto Semiconductors. This component is designed for high-sensitivity detection of IR radiation, commonly used in a variety of applications ranging from remote control systems to industrial automation. The 'R2S' designation typically indicates specific packaging or performance characteristics tailored for automated assembly processes.

Applications

  • Remote Control Systems: The SFH4250S-R2S is commonly used in remote controls for televisions, audio equipment, and other consumer electronics to detect IR signals transmitted by the remote.
  • Light Barriers and Security Systems: It is employed in security systems for detecting interruptions in a light beam, triggering an alarm when the beam is broken.
  • Proximity Sensors: This photodiode is utilized in proximity detection applications, such as automatic doors, touchless switches, and object detection systems.
  • Optical Encoders: Integrated into optical encoders for precise position and motion control in industrial and robotic applications.
  • Automated Assembly: The R2S packaging is specifically designed for pick-and-place machines, making it suitable for high-volume automated assembly processes.

Features

  • High Sensitivity: The photodiode offers excellent sensitivity to infrared radiation, enabling accurate detection of even weak IR signals.
  • Fast Switching Speed: Designed for rapid response times, allowing for high-speed data transmission and detection in dynamic applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications and miniaturized devices.
  • R2S Packaging: The R2S packaging configuration is optimized for automated pick-and-place assembly, enhancing manufacturing efficiency.

Benefits

  • Precise Detection: The high sensitivity ensures accurate and reliable detection of IR signals, reducing false triggers and improving overall system performance.
  • Improved System Response: The fast switching speed enables quick reaction times, enhancing system responsiveness and allowing for real-time data processing.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in design and implementation for various sensing and detection needs.
  • Long-Term Reliability: The robust construction and high-quality materials ensure long-term durability and consistent performance, reducing maintenance and replacement costs.
  • Automated Assembly Efficiency: The R2S packaging simplifies and accelerates the assembly process, reducing manufacturing costs and increasing production throughput.

Technical Specifications

The SFH4250S-R2S is sensitive to IR radiation within the 850-950 nm range, common for IR LEDs. It operates in reverse bias. The R2S packaging typically involves tape and reel configuration. Refer to the OSRAM datasheet for the SFH4250S-R2S for detailed electrical, optical, and mechanical specifications, including responsivity, dark current, junction capacitance, and packaging dimensions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5082 $58.4430
280+ $0.4170 $116.7600
430+ $0.4043 $173.8490
590+ $0.3915 $230.9850
765+ $0.3777 $288.9405
1,025+ $0.3396 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess