EN
  • EN
  • DE

SFH4516

Part No SFH4516
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description UL version available
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837120-SFH4516
Ultra Librarian 3D Model Ultra Librarian SFH4516 CAD Model

Description

The SFH4516 is a high-power infrared (IR) emitter diode designed for applications requiring strong and efficient IR radiation. Manufactured by OSRAM Opto Semiconductors Inc., it is optimized for use in various applications, including remote control systems, light barriers, and other optical sensing systems.

Applications:

  • Remote Control Systems: Used as the IR transmitter in remote controls for televisions, audio equipment, and other electronic devices.
  • Light Barriers and Proximity Sensors: Employed in industrial automation for object detection and distance measurement.
  • Security Systems: Integrated into intrusion detection systems and alarm systems.
  • IR Illumination: Used as a light source for night vision systems and security cameras.
  • Gesture Recognition: Employed in interactive devices that respond to hand gestures.

Features:

  • High Radiant Intensity: Provides a strong and focused beam of infrared light.
  • Narrow Beam Angle: Offers precise targeting and reduces interference from ambient light.
  • Fast Switching Speed: Enables quick response times for high-speed data transmission and accurate sensing.
  • Compact Package: Facilitates easy integration into various electronic designs.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits:

  • Improved System Performance: The high radiant intensity and narrow beam angle enhance the performance of IR-based systems.
  • Enhanced Accuracy: Provides more reliable object detection and distance measurement.
  • Reliable Operation: OSRAM's reputation for quality ensures consistent and dependable performance.
  • Simplified Integration: The compact package simplifies the integration process.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.

Additional Details:

The SFH4516 emits infrared light at a specific wavelength, typically around 940 nm. Its narrow beam angle allows for focused transmission, minimizing the impact of ambient light and improving signal-to-noise ratio. The device is typically driven by a pulsed current to achieve higher radiant intensity. A current limiting resistor is essential to prevent damage to the LED. Heat sinking may be required depending on the driving current and ambient temperature. The forward voltage is typically around 1.3V to 1.7V. Always refer to the official OSRAM datasheet for the most current and accurate specifications and application guidelines.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess