EN
  • EN
  • DE

SFH4546

Part No SFH4546
Manufacturer OSRAM Opto Semiconductors Inc.
Description High Power Infrared Emitter (940 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1248038-SFH4546
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH4546 CAD Model

Description

The SFH4546 is a high-speed infrared (IR) PIN photodiode manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high sensitivity and fast response times in the infrared spectrum. This photodiode is commonly used in remote control systems, light barriers, and optical data transmission.

Applications

  • Infrared remote control systems.
  • Light barriers.
  • Optical data transmission.
  • Smoke detectors.
  • Proximity sensors.

Features

  • High sensitivity to infrared radiation.
  • Fast switching speed.
  • Wide viewing angle.
  • Small package size.
  • RoHS compliant.

Benefits

  • Reliable detection of infrared signals.
  • Fast response time for quick signal processing.
  • Easy integration into existing systems.
  • Compact design for space-constrained applications.

Additional Details

The SFH4546 features a PIN diode structure, which provides high sensitivity and fast response times. The photodiode is sensitive to infrared radiation in the 850-950nm range, making it suitable for use with standard infrared LEDs. The wide viewing angle allows for flexible positioning of the photodiode in relation to the infrared source.

The small package size enables easy integration into compact electronic devices. The device is RoHS compliant, ensuring that it meets environmental regulations.

Typical specifications include a peak sensitivity wavelength of 880nm, a responsivity of 0.65 A/W, and a viewing angle of ±60 degrees. The rise and fall times are typically in the nanosecond range. The operating temperature range is usually between -40°C and +85°C.

The SFH4546 is a reliable and efficient infrared photodiode that provides high sensitivity and fast response times. Its small package size and wide viewing angle make it a popular choice for a wide range of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3220 $57.9600
440+ $0.2643 $116.2920
680+ $0.2561 $174.1480
935+ $0.2478 $231.6930
1,210+ $0.2395 $289.7950
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess