EN
  • EN
  • DE
  • IT

SFH4713A

Part No SFH4713A
Manufacturer OSRAM Opto Semiconductors Inc.
Description Infrared Emitter 860nm 345mW/sr Circular Top Mount 3-Pin T/R / OSLON Black Series (850 nm) - 90
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1248043-SFH4713A
Manufacturer Homepage www.osram.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SFH 4713A
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SFH4713A CAD Model

Description

The SFH4713A is a high-power infrared (IR) emitter from OSRAM Opto Semiconductors. It's designed for various applications requiring a strong and focused IR light source.

Applications

  • Infrared Illumination for CCTV Cameras
  • Gesture Recognition Systems
  • 3D Sensing Applications
  • Machine Vision Systems
  • Automated Optical Inspection (AOI)
  • Night Vision Devices

Features

  • High Optical Output Power: Delivers a strong IR signal for extended range and reliable performance.
  • Narrow Emission Angle: Focuses the IR light for targeted illumination.
  • Wavelength: Emits light at a specific infrared wavelength, optimized for various sensor types.
  • Compact Package: Allows for integration into space-constrained designs.
  • High Reliability: Designed for long-term performance and stable operation.

Benefits

  • Improved Image Quality in Low Light: Provides powerful IR illumination to enhance visibility for security cameras and other imaging systems.
  • Enhanced Performance of Gesture Recognition: Enables accurate and reliable gesture detection in interactive devices.
  • Longer Range Sensing: Increases the effective distance for 3D sensing and object detection applications.
  • Robust Performance: Operates reliably in a wide range of environmental conditions.
  • Reduced System Size: The compact package allows for smaller and more integrated system designs.

Additional Details

The SFH4713A is typically packaged in a surface-mount device (SMD) package. Its key specifications include its forward voltage, forward current, optical power output, and emission angle. The specific IR wavelength is typically in the 850nm to 940nm range, optimized for silicon-based detectors. It's often used in conjunction with photodiodes or phototransistors to detect reflected or transmitted IR light.

For detailed specifications, including optical and electrical characteristics, temperature ratings, and package dimensions, refer to the official OSRAM Opto Semiconductors SFH4713A datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,584 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess