EN
  • EN
  • DE

OSC-2330H 27.000MHZ

Part No OSC-2330H 27.000MHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264257-OSC-2330H 27.000MHZ
Ultra Librarian 3D Model Ultra Librarian OSC-2330H 27.000MHZ CAD Model

Description

The OSC-2330H 27.000MHZ is a crystal oscillator providing a stable clock signal at a frequency of 27.000 MHz. Crystal oscillators are essential components in electronic circuits, providing the timing reference for microprocessors, microcontrollers, and other digital logic devices. The '27.000MHZ' indicates the specific output frequency of the oscillator.

Applications:

  • Microcontroller clock source: Used as the main clock for microcontrollers in embedded systems.
  • Communication equipment: Provides timing signals for transceivers and network devices.
  • Digital signal processing (DSP): Generates clock signals for DSP chips.
  • Frequency synthesizers: Used as a reference oscillator in frequency synthesis circuits.
  • Test and measurement equipment: Provides stable timing for accurate measurements.

Features:

  • Stable frequency output: Provides a precise and consistent clock signal.
  • Low jitter: Minimizes timing variations in the output signal.
  • Compact size: Suitable for space-constrained applications.
  • Wide operating temperature range: Functions reliably across a range of environmental conditions.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Accurate timing: Ensures precise operation of digital circuits.
  • Reliable performance: Provides a stable clock signal over time and temperature.
  • Easy integration: Simple to incorporate into existing circuit designs.
  • Reduced system complexity: Simplifies clock generation compared to discrete crystal circuits.
  • Improved system stability: Low jitter ensures more stable performance of the target device.

Additional Details:

The OSC-2330H 27.000MHZ typically requires a supply voltage (e.g., 3.3V or 5V), which should be verified in the component's datasheet. Stability, measured in parts per million (ppm), reflects the accuracy of the output frequency over temperature and time. Output waveform (e.g., CMOS, TTL) is another important characteristic. Packaging (e.g., SMD, Through-hole) determines the mounting method. The 'OSC-2330H' designation may relate to a specific manufacturer's series or model, influencing detailed specifications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess