EN
  • EN
  • DE

BP202-NFR24H

Part No BP202-NFR24H
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED LAMP T-1 3/4 BI-PIN 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Bi-Pin Base Lamps
Size / Dimension T - 1 3/4
Wavelength 634nm
Voltage - Forward (Vf) (Typ) 24V
Base Type Bi-Pin
Color Red
Millicandela Rating 780mcd
Configuration Single
Applications General Purpose Lighting
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571375-BP202-NFR24H
Ultra Librarian 3D Model Ultra Librarian BP202-NFR24H CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 24VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 MULTI WHITE 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 28VAC/DC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess