EN
  • EN
  • DE

PAL16R8ACJ

Part No PAL16R8ACJ
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 267695-PAL16R8ACJ
Ultra Librarian 3D Model Ultra Librarian PAL16R8ACJ CAD Model

Description

The PAL16R8ACJ is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. The '16' signifies that it has 16 inputs (or input/output pins), 'R8' indicates a registered output configuration with eight registered outputs, and 'A' represents a specific architectural version. The 'CJ' usually specifies the package type and temperature range, which is often a ceramic DIP (Dual In-line Package) for better thermal performance and a wider operating temperature range.

Applications:

  • Address decoding in memory systems: PAL devices are used to decode memory addresses and generate chip select signals.
  • Peripheral controllers: Used to implement custom control logic for interfacing with peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing applications.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Allows users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • Registered outputs: Provides clocked outputs for synchronous operation.
  • High speed: Offers fast propagation delays.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrates multiple logic gates into a single device.
  • Improved performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R8ACJ operates on a 5V power supply and typically comes in a 20-pin DIP package. The propagation delay varies depending on the manufacturer and specific part number, but it is generally in the range of 15-25ns. The device has eight registered outputs, meaning each output is connected to a flip-flop, enabling synchronous operation. The specific architecture 'A' distinguishes it from other variants in terms of the number of inputs, outputs, and the distribution of registered and combinatorial outputs. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. The ceramic package (CJ) provides better heat dissipation and is more robust than plastic packages, making it suitable for more demanding environments.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7567 $60.1072
38+ $3.0825 $117.1350
59+ $2.9861 $176.1799
80+ $2.8898 $231.1840
104+ $2.7935 $290.5240
139+ $2.5045 $348.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess