EN
  • EN
  • DE

PBL3716N

Part No PBL3716N
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 268268-PBL3716N
Ultra Librarian 3D Model Ultra Librarian PBL3716N CAD Model

Description

The PBL3716N is a monolithic integrated circuit designed for driving two-phase stepper motors in microstepping mode. It incorporates two full H-bridges, control logic, and protection features, making it a versatile solution for precision motor control in various applications.

Applications

  • Printers and Scanners: Used to precisely control the movement of print heads and scanning mechanisms.
  • Computer Numerical Control (CNC) Machines: Employed for accurate positioning of cutting tools and workpieces.
  • Robotics: Utilized in robotic arms and automated systems for precise motor control.
  • Medical Equipment: Integrated into medical devices requiring accurate motion control, such as syringe pumps and dispensing systems.
  • Surveillance Cameras: Used for pan and tilt control in security cameras.

Features

  • Dual Full H-Bridges: Allows for bidirectional motor control with high efficiency.
  • Microstepping Capability: Supports microstepping operation for smooth and precise motor movement.
  • Built-In Protection Circuits: Includes over-temperature, over-current, and under-voltage protection to safeguard the IC and motor.
  • Adjustable Current Control: Enables optimization of motor performance and efficiency.
  • TTL/CMOS Compatible Inputs: Simplifies interfacing with microcontrollers and digital logic circuits.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, providing flexibility in system design.

Benefits

  • Precise Motor Control: Microstepping capability allows for highly accurate positioning and smooth motion.
  • Reliable Operation: Built-in protection circuits enhance the reliability and longevity of the system.
  • Easy Integration: TTL/CMOS compatible inputs simplify integration with existing control systems.
  • Efficient Power Usage: Adjustable current control optimizes motor performance and reduces power consumption.
  • Versatile Application: Suitable for a wide range of stepper motor control applications.
  • Cost-Effective Solution: Provides a complete solution for two-phase stepper motor control, reducing the need for external components.

Technical Specifications

The PBL3716N typically operates with a supply voltage range of 10V to 45V. The output current is typically rated at up to 1A per channel. It supports microstepping resolutions up to 1/16 step. The operating temperature range is typically -25°C to +85°C. The device is available in a multiwatt package, designed for efficient heat dissipation. It features PWM current control for optimized motor performance and reduced noise.

The PBL3716N is designed to minimize external component count, providing a compact and cost-effective solution for stepper motor control. The built-in protection features ensure safe and reliable operation, even under demanding conditions. This IC is widely used in applications requiring precise and efficient motion control.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess