EN
  • EN
  • DE

PHB18NQ20

Part No PHB18NQ20
Manufacturer Others
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 273844-PHB18NQ20
Ultra Librarian 3D Model Ultra Librarian PHB18NQ20 CAD Model

Description

The PHB18NQ20 is an N-channel enhancement mode field-effect transistor (MOSFET) from an unspecified manufacturer. This power MOSFET is designed for high-efficiency switching applications.

Applications

  • High-efficiency synchronous rectification in SMPS
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Motor control
  • Battery chargers

Features

  • N-Channel enhancement mode MOSFET
  • Low on-state resistance (RDS(on))
  • High switching speed
  • Avalanche rated
  • Logic level gate drive
  • Lead-free and RoHS compliant

Benefits

  • Improved power efficiency due to low RDS(on)
  • Reduced power dissipation and heat generation
  • Simplified driving requirements due to logic level gate drive
  • Enhanced system reliability due to avalanche rating
  • Environmentally friendly due to lead-free and RoHS compliance

Additional Details

The PHB18NQ20 typically features a voltage rating of 200V and a continuous drain current rating of around 18A. The specific RDS(on) value varies slightly with gate voltage, but it's designed to be very low to minimize conduction losses. Its fast switching speed is vital for efficient operation in high-frequency power converters. The device is commonly available in a TO-220 or similar through-hole package for effective heat dissipation. It is important to consult the specific datasheet for the exact specifications from the manufacturer, as variations might exist.

For optimal performance, appropriate gate drive circuitry and thermal management techniques are essential. The device should be mounted on a heatsink appropriate for the power dissipation in the intended application.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess