EN
  • EN
  • DE

PRL0816-R010-F

Part No PRL0816-R010-F
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280467-PRL0816-R010-F
Ultra Librarian 3D Model Ultra Librarian PRL0816-R010-F CAD Model

Description

The PRL0816-R010-F is a precision resistor network designed for a variety of applications requiring accurate and stable resistance values. While specific manufacturer details are limited, this type of component is generally used to ensure precise voltage division, current sensing, and feedback control in electronic circuits.

Applications

  • Precision Voltage Dividers: Used in circuits where accurate voltage division is required for signal conditioning or reference voltage generation.
  • Current Sensing: Employed in current sensing applications to convert current into a voltage that can be measured by a microcontroller or other electronic device.
  • Feedback Resistors: Utilized in operational amplifier circuits to set the gain and stability of the amplifier.
  • Bridge Circuits: Incorporated into bridge circuits for precise measurement of resistance, temperature, or other physical parameters.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precise gain setting and offset trimming.

Features

  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • Low TCR: Minimizes resistance changes due to temperature variations, ensuring consistent circuit performance.
  • Multiple Resistors: Contains multiple resistors in a single package, reducing component count and board space.
  • Compact Size: Available in small surface-mount packages for high-density circuit designs.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Accuracy: Enhances the accuracy of voltage dividers, current sensing circuits, and feedback loops.
  • Enhanced Stability: Provides stable resistance values over a wide temperature range, ensuring consistent circuit performance.
  • Reduced Component Count: Simplifies circuit design and reduces component count, saving board space and cost.
  • Simplified Manufacturing: Facilitates easy assembly and soldering, improving manufacturing efficiency.
  • Reliable Performance: Delivers reliable performance in demanding applications, ensuring long-term system stability.

Additional Details

The specific resistance value and tolerance of the PRL0816-R010-F can vary. It is crucial to consult the datasheet (if available) for detailed specifications. Common package types include surface-mount devices (SMD) with various lead pitches. Resistor networks are commonly constructed using thin-film or thick-film technology to achieve the desired precision and stability. The resistor network provides excellent ratio stability, making it suitable for precision applications that require matched resistor values.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess