EN
  • EN
  • DE

PS1117-2.5-T43

Part No PS1117-2.5-T43
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280627-PS1117-2.5-T43
Ultra Librarian 3D Model Ultra Librarian PS1117-2.5-T43 CAD Model

Description

The PS1117-2.5-T43 is a low dropout (LDO) voltage regulator. It's designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'T43' likely refers to the specific package or packaging type.

Applications:

  • Microcontroller power supplies: Provides a stable voltage for microcontrollers, ensuring reliable operation.
  • Battery-powered devices: Regulates the battery voltage to provide a consistent voltage supply as the battery discharges.
  • Post-regulation for switching power supplies: Filters and stabilizes the output voltage of a switching power supply.
  • Linear regulation in noise-sensitive applications: LDOs are often preferred over switching regulators in applications where low noise is critical, such as audio circuits.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to regulate voltage.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltage.
  • 2.5V Fixed Output Voltage: Provides a regulated 2.5V output.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Compact Package: The 'T43' package likely indicates a small surface-mount package.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Efficient Voltage Regulation: Minimizes power loss during voltage conversion.
  • Protection Features: Protects the regulator and the connected circuit from damage.
  • Easy to Use: Requires minimal external components for operation.
  • Small Size: Suitable for use in space-constrained applications.

The PS1117-2.5-T43 LDO regulator is a reliable solution for providing a stable 2.5V power supply in a variety of electronic devices. Its low dropout voltage, protection features, and small size make it suitable for a wide range of applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess