EN
  • EN
  • DE

PS1117-5.0-T43

Part No PS1117-5.0-T43
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280631-PS1117-5.0-T43
Ultra Librarian 3D Model Ultra Librarian PS1117-5.0-T43 CAD Model

Description

The PS1117-5.0-T43 is a low dropout (LDO) voltage regulator. It is designed to provide a stable 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'T43' likely refers to the specific package or packaging type.

Applications:

  • Microcontroller power supplies: Provides a stable voltage for microcontrollers, ensuring reliable operation.
  • Battery-powered devices: Regulates the battery voltage to provide a consistent voltage supply as the battery discharges.
  • Post-regulation for switching power supplies: Filters and stabilizes the output voltage of a switching power supply.
  • Linear regulation in noise-sensitive applications: LDOs are often preferred over switching regulators in applications where low noise is critical, such as audio circuits.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to regulate voltage.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltage.
  • 5.0V Fixed Output Voltage: Provides a regulated 5.0V output.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Compact Package: The 'T43' package likely indicates a small surface-mount package.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Efficient Voltage Regulation: Minimizes power loss during voltage conversion.
  • Protection Features: Protects the regulator and the connected circuit from damage.
  • Easy to Use: Requires minimal external components for operation.
  • Small Size: Suitable for use in space-constrained applications.

The PS1117-5.0-T43 LDO regulator is a reliable solution for providing a stable 5.0V power supply in a variety of electronic devices. Its low dropout voltage, protection features, and small size make it suitable for a wide range of applications.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6050 $59.8650
31+ $3.7780 $117.1180
48+ $3.6602 $175.6896
66+ $3.5424 $233.7984
85+ $3.4246 $291.0910
113+ $3.0700 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess