EN
  • EN
  • DE

PS2251-33BB-E

Part No PS2251-33BB-E
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 280751-PS2251-33BB-E
Ultra Librarian 3D Model Ultra Librarian PS2251-33BB-E CAD Model

Description

The PS2251-33BB-E is a USB 2.0 flash drive controller, similar to the PS2251-32CF-E. These controllers are vital components within USB drives, responsible for bridging the gap between the USB interface and the internal NAND flash memory. They manage data transfers, implement error correction, and employ wear-leveling algorithms to guarantee dependable storage and retrieval of data.

The primary application for the PS2251-33BB-E, as with other USB controllers, lies in:

  • USB Flash Drives: Acting as the central processing unit for managing data within USB drives.
  • Portable USB Storage Devices: Applicable in any removable USB storage device utilizing NAND flash memory technology.

Features

  • USB 2.0 Compatibility: Facilitates high-speed data transfer rates in accordance with USB 2.0 standards.
  • NAND Flash Interface: Designed to work seamlessly with a variety of NAND flash memory types.
  • Error Correction Code (ECC): Includes ECC mechanisms to uphold data integrity and prevent corruption.
  • Wear Leveling Technology: Employs wear leveling to distribute write operations evenly, thereby increasing the longevity of the flash memory.
  • Bad Block Management: Incorporates a system for detecting and managing defective blocks in the flash memory, ensuring data reliability.

Benefits

  • Rapid Data Transfer: USB 2.0 support enables swift data transmission.
  • Data Preservation: ECC guarantees the precision of stored and retrieved data.
  • Extended Device Life: Wear leveling significantly extends the operational lifespan of the flash memory.
  • Consistent Storage: Faulty block management avoids data loss resulting from defective memory sections.
  • Economical Solution: Offers a cost-effective yet high-performance solution for USB drive implementations.

While precise specifications are difficult to obtain without access to a dedicated datasheet, similar controllers generally support diverse flash memory channels and storage capacities. Features such as security protocols and password protection are also commonly integrated. It's reasonable to assume that this specific controller encompasses comparable functionalities, even though more detailed information is unavailable.

You May Also Be Interested in

Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess