EN
  • EN
  • DE

RT17-H-DC12V

Part No RT17-H-DC12V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 299573-RT17-H-DC12V
Ultra Librarian 3D Model Ultra Librarian RT17-H-DC12V CAD Model

Description

The RT17-H-DC12V is a compact electromagnetic power relay designed for various switching applications. Operating on a 12V DC coil voltage, this relay is suitable for controlling circuits in automation, industrial control systems, and general-purpose electronic devices. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Automation Systems: Used in automated machinery for controlling motors, valves, and other actuators.
  • Industrial Control Panels: Integrated into control panels to switch power to different components of an industrial process.
  • Power Supplies: Acts as a switching element in power supply circuits.
  • HVAC Systems: Found in heating, ventilation, and air conditioning systems for controlling fans, compressors, and heating elements.
  • General Purpose Switching: Suitable for a wide range of applications where remote switching of circuits is required.

Features

  • DC Coil Voltage: Operates on a 12V DC coil, making it compatible with many standard power supplies.
  • Electromagnetic Design: Employs an electromagnetic coil to actuate the switch contacts, providing reliable and robust switching.
  • Compact Size: Its small form factor allows for easy integration into various devices and control panels.
  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Long Lifespan: Designed for long-term reliability with a high number of switching cycles.

Benefits

  • Reliable Switching: Provides dependable switching performance for critical applications.
  • Versatile Application: Suitable for a wide range of uses, from industrial automation to general-purpose switching.
  • Easy Integration: Compact size and standard coil voltage simplify integration into existing systems.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Durable Construction: Built to withstand demanding environments and provide long-term reliability.

Additional Details

The RT17-H-DC12V relay features a standard pinout configuration for easy installation. It is typically available in both through-hole and surface-mount packages. The contact material is chosen to provide low contact resistance and high reliability. Technical specifications include coil resistance, contact current rating, and operating temperature range. It is important to consult the manufacturer's datasheet for specific electrical and mechanical characteristics to ensure proper application and performance.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess