EN
  • EN
  • DE

RY42XX-12VDC

Part No RY42XX-12VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 303481-RY42XX-12VDC
Ultra Librarian 3D Model Ultra Librarian RY42XX-12VDC CAD Model

Description

The RY42XX-12VDC is a miniature electromagnetic relay, typically used for switching circuits in various electronic applications. It is designed to operate with a 12VDC coil voltage.

Applications

  • Telecommunications equipment
  • Office automation equipment
  • Home appliances
  • Industrial control systems
  • Security systems

Features

  • Miniature size
  • 12VDC coil voltage
  • High switching capacity
  • SPDT (Single Pole Double Throw) contact configuration
  • Sealed construction available
  • RoHS compliant

Benefits

  • Space-saving design allows for high-density mounting.
  • Reliable switching performance ensures consistent operation of connected circuits.
  • Low coil power consumption contributes to energy efficiency.
  • Long lifespan minimizes maintenance requirements and replacement costs.
  • Versatile application possibilities due to its SPDT configuration.

This relay offers a compact and efficient solution for switching applications. The RY42XX series relays are often used in scenarios where size and reliability are critical factors. The SPDT contact configuration allows for flexible circuit design, enabling the relay to switch between two different circuits. Its 12VDC coil makes it compatible with a wide range of power supplies and control circuits. The sealed construction provides protection against dust and moisture, enhancing its durability in harsh environments.

Technical Specifications (Typical):

  • Coil Voltage: 12VDC
  • Contact Form: SPDT
  • Contact Rating: Varies by model (e.g., 5A @ 250VAC / 30VDC)
  • Coil Resistance: Varies by model (e.g., 400 ohms)
  • Operating Temperature: -40°C to +85°C
  • Dimensions: Varies by model (e.g., 20mm x 10mm x 15mm)

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess