EN
  • EN
  • DE
  • IT

S8050 J3Y

Part No S8050 J3Y
Manufacturer Others
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 308191-S8050 J3Y
Ultra Librarian 3D Model Ultra Librarian S8050 J3Y CAD Model

Description

The S8050 J3Y is a general-purpose NPN bipolar junction transistor (BJT) commonly used in a variety of electronic applications. This transistor acts as a current-controlled current source, allowing it to be used for amplification and switching purposes. Due to its low cost and versatility, it's a popular choice for hobbyists, students, and professional engineers alike.

Applications

  • Low-Power Amplifiers: Used in audio amplifiers, signal amplifiers, and other circuits requiring signal amplification.
  • Switching Circuits: Acts as a switch in various electronic circuits, controlling the flow of current to different components.
  • Motor Control: Can be used to control small DC motors in robotic and other applications.
  • LED Drivers: Employed as a driver for LEDs, providing a controlled current source for consistent illumination.
  • General-Purpose Switching: Acts as a general-purpose switch in various digital logic circuits.

Features

  • NPN Bipolar Junction Transistor: A standard NPN transistor configuration for general-purpose applications.
  • High Collector Current: Capable of handling relatively high collector currents.
  • Low Saturation Voltage: Offers a low saturation voltage, minimizing power loss in switching applications.
  • High Current Gain (hFE): Provides substantial current gain, allowing for efficient amplification.
  • Small Package Size: Typically available in a TO-92 package, making it suitable for compact circuit designs.

Benefits

  • Versatile: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Low Cost: A cost-effective solution for amplification and switching needs.
  • Easy to Use: Simple to implement in electronic circuits due to its standard NPN configuration.
  • Wide Availability: Readily available from various electronic component suppliers.
  • Reliable: Offers reliable performance in various electronic applications.

The S8050 J3Y has a collector-emitter voltage (VCE) of 25V. The collector current (IC) is rated at 0.5A. The power dissipation is approximately 0.625W. The current gain (hFE) typically ranges from 85 to 300. The operating temperature ranges from -65°C to +150°C. It's packaged in a TO-92 package. The lead spacing is typically 2.54mm. The transistor is lead-free and RoHS compliant. The pinout is typically: 1 - Emitter, 2 - Base, 3 - Collector. The J3Y marking indicates a specific gain range within the broader S8050 family. It is frequently used as a driver for relays, LEDs, and small motors.

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
9,435+ $0.0059 $55.6665
23,260+ $0.0048 $111.6480
35,715+ $0.0047 $167.8605
48,785+ $0.0046 $224.4110
64,105+ $0.0044 $282.0620
85,715+ $0.0039 $334.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620,000 pieces
MOQ: 9435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess