EN
  • EN
  • DE
  • IT

SD74HC04D

Part No SD74HC04D
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 317280-SD74HC04D
Ultra Librarian 3D Model Ultra Librarian SD74HC04D CAD Model

Description

The SD74HC04D is a high-speed CMOS hex inverter integrated circuit. It's part of the 74HC series, which is known for its improved performance characteristics compared to the standard 74 series logic devices. This IC contains six independent inverters, each of which performs the logical INVERT function. When the input is high, the output is low, and vice-versa.

Applications

  • Simple logic inversion
  • Oscillators
  • Line drivers
  • Clock signal generation
  • Signal shaping
  • Digital circuits

Features

  • High speed operation: tpd = 7ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 1μA (maximum) at TA = 25°C
  • High noise immunity
  • Wide operating voltage range: 2V to 6V
  • Fanout of 10 LSTTL loads
  • Operating temperature range: -40°C to +85°C

Benefits

  • Fast switching speeds suitable for high-frequency applications.
  • Minimal power consumption extends battery life in portable devices.
  • Robust performance in noisy environments due to high noise immunity.
  • Flexible voltage operation allows integration into various systems.
  • Compatibility with other TTL and CMOS logic devices.
  • Reliable operation in diverse temperature conditions.

Additional Details

The SD74HC04D is commonly available in a SOIC-14 (Small Outline Integrated Circuit) package, which facilitates surface-mount assembly. It is designed to be a drop-in replacement for other 74HC04 devices, ensuring compatibility across different manufacturers. The input pins are protected against electrostatic discharge (ESD), enhancing the device's reliability. The output drive capability is sufficient to drive multiple logic gates, making it versatile for various digital circuit designs. The device's symmetrical output drive ensures balanced rise and fall times, contributing to signal integrity. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess