EN
  • EN
  • DE

SH79F166F

Part No SH79F166F
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 320621-SH79F166F
Ultra Librarian 3D Model Ultra Librarian SH79F166F CAD Model

Description

The SH79F166F is a microcontroller unit (MCU) belonging to the SH79F series, designed for a wide range of embedded applications. While specific details on this exact variant are scarce, the SH79F family is generally characterized by its low power consumption, cost-effectiveness, and integrated features tailored for applications such as consumer electronics, small appliances, and industrial control systems. The SH79F166F likely includes a built-in analog-to-digital converter (ADC), timers, serial communication interfaces (such as UART or SPI), and general-purpose input/output (GPIO) pins, making it suitable for controlling various peripherals and sensors.

Applications

  • Consumer Electronics: Remote controls, toys, and simple handheld devices.
  • Small Appliances: Control circuits for coffee makers, toasters, and similar appliances.
  • Industrial Control: Basic automation tasks, sensor monitoring, and simple motor control.
  • Security Systems: Entry-level security devices and alarm systems.
  • Health and Fitness Devices: Simple wearable fitness trackers and health monitoring equipment.

Features

  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated ADC: Enables direct connection and processing of analog sensor signals.
  • Timers: Provides precise timing and control for various functions.
  • Serial Communication Interfaces: Allows for communication with other devices and peripherals.
  • GPIO Pins: Offers flexible control and monitoring of external circuits.
  • Flash Memory: Provides storage for program code and data.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded control applications.
  • Easy to Integrate: Simplifies integration into existing systems with standard interfaces and peripherals.
  • Flexible: Adaptable to a wide range of applications with configurable GPIO pins and peripherals.
  • Reliable: Designed for robust performance in various operating conditions.
  • Reduces BOM Cost: Integrated peripherals reduce the need for external components.

The SH79F166F microcontroller typically operates within a defined voltage range (e.g., 2.4V to 5.5V) and has a specific operating temperature range. The internal flash memory is used to store the program code, and RAM is provided for data storage during operation. The device is usually available in various package options, such as TSSOP or QFP, depending on the pin count and application requirements. For more specific details such as memory size, clock speed, and pin configurations, it is recommended to consult the official datasheet or manufacturer documentation. Due to the limited availability of precise specifications, confirm details with the manufacturer before design implementation.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess