EN
  • EN
  • DE

TDA1083

Part No TDA1083
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 361467-TDA1083
Ultra Librarian 3D Model Ultra Librarian TDA1083 CAD Model

Description

The TDA1083 is a monolithic integrated circuit designed for use in AM receiver applications. Primarily used in radio receivers, it offers a complete solution for demodulation and amplification of AM signals. It is suitable for various consumer electronics devices that require AM radio reception.

Applications

  • AM radio receivers
  • Portable radios
  • Clock radios
  • Car radios
  • Audio amplifiers with AM radio functionality

Features

  • AM demodulator and amplifier
  • AGC (Automatic Gain Control) circuit
  • Low distortion
  • High sensitivity
  • Few external components required
  • Internal voltage regulator

Benefits

  • Simplified circuit design for AM receivers
  • Reduced component count, leading to lower costs and smaller PCB size
  • Stable and reliable AM reception due to AGC function
  • High-quality audio output with low distortion
  • Easy to implement in various radio applications
  • Operates with a wide range of supply voltages

Additional Details

The TDA1083 contains several functional blocks, including an RF amplifier, mixer, local oscillator, IF amplifier, AM detector, AGC circuit, and an audio pre-amplifier. The AGC circuit automatically adjusts the gain of the amplifier stages to maintain a constant output level, even with varying input signal strengths. This ensures consistent audio output and prevents signal overload. The low distortion characteristics of the TDA1083 result in a clean and accurate audio reproduction.

The IC typically requires only a few external components, such as capacitors and resistors, to configure the operating frequency and filter the audio output. The inclusion of an internal voltage regulator allows the IC to operate with a wide range of supply voltages. This simplifies the power supply requirements and makes it easier to integrate the TDA1083 into various electronic devices.

The TDA1083 is available in a standard DIP (Dual In-Line Package) or SO (Small Outline) package, making it easy to solder and integrate into circuit boards. It is a popular choice for designers who need a simple, reliable, and cost-effective solution for AM radio reception.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess