EN
  • EN
  • DE

MC10106L

Part No MC10106L
Manufacturer ON Semiconductor
Description Triple 4-3-3-Input NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216943-MC10106L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10106L CAD Model

Description

ON Semiconductor MC10106L - Triple Line Receiver

The ON Semiconductor MC10106L is a high-performance triple line receiver designed to satisfy the demanding requirements of communication and data processing applications. This integrated circuit is a member of the 10K series logic family, known for its speed and reliability. The MC10106L is specifically crafted to convert differential input signals to single-ended outputs, making it an essential component for systems that require noise immunity and improved signal integrity.

Key Features

  • High-Speed Performance: The MC10106L operates at exceptional speed, ensuring quick response times and efficient data handling in critical applications.
  • Differential Inputs: Equipped with differential inputs, the device provides excellent noise rejection capabilities, which is crucial for maintaining data integrity in electrically noisy environments.
  • Power Supply Range: This versatile IC can operate over a wide range of power supplies, making it suitable for various system designs and applications.
  • Compatibility: The MC10106L is compatible with MECL 10K logic family, allowing for seamless integration in systems that utilize this technology.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring reliable performance across different operating conditions.

Applications

The MC10106L is ideal for use in a variety of applications, including but not limited to:

  • Data communication systems
  • High-speed data acquisition
  • Digital signal processing (DSP)
  • Instrumentation
  • Networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10106L is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. The device's robust construction and dependable performance make it a preferred choice for engineers and designers looking for a reliable triple line receiver solution.

Ordering Information

To order the ON Semiconductor MC10106L or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. The part number MC10106L is used to reference this specific device in the 10K logic family, and it is typically available in various packaging options to suit different assembly requirements.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess