EN
  • EN
  • DE

SMD-252018-4R7M

Part No SMD-252018-4R7M
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 328773-SMD-252018-4R7M
Ultra Librarian 3D Model Ultra Librarian SMD-252018-4R7M CAD Model

Description

The SMD-252018-4R7M is a surface mount device (SMD) inductor characterized by its small size and suitability for various electronic circuits. The '252018' likely specifies the physical dimensions in millimeters (2.5mm x 2.0mm x 1.8mm), while '4R7M' indicates its inductance value and tolerance.

Applications:

  • Smartphones: Power management, RF filtering.
  • Laptop Computers: DC-DC converters, signal conditioning.
  • Wireless Routers: Impedance matching, noise reduction.
  • GPS Devices: Filter networks, tuning.
  • Portable Media Players: Power regulation, audio filtering.

Features:

  • SMD Package: Facilitates automated assembly processes.
  • Miniature Size: Enables compact and space-saving designs.
  • High Reliability: Designed for stable performance in diverse environments.
  • Shielded Structure: Minimizes electromagnetic interference (EMI).
  • Wide Range of Values: Available in various inductance values to meet different circuit needs.

Benefits:

  • Space Saving: Allows for smaller and lighter electronic products.
  • Optimal Performance: Provides efficient performance at high frequencies.
  • EMI Reduction: Reduces interference with neighboring components.
  • Cost Efficiency: Streamlines manufacturing processes with automated assembly.
  • Reliable Operation: Guarantees consistent performance over extended periods.

Additional Details:

The '4R7M' represents an inductance value of 4.7μH (microhenries) and a tolerance of ±20%. Key specifications include self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF denotes the frequency at which the inductor's performance begins to decline. The DCR influences power dissipation and voltage drop across the inductor. The rated current defines the maximum current the inductor can handle without significant performance degradation. Refer to the manufacturer's datasheet for precise specifications, including temperature ratings, saturation current, and Q-factor at specific frequencies. The SMD-252018-4R7M is commonly used in DC-DC converters for voltage regulation and in RF circuits for impedance matching. Its compact size and reliable performance make it suitable for applications in portable devices. Proper PCB layout and soldering techniques are essential for achieving optimal performance.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess