EN
  • EN
  • DE

STP4407

Part No STP4407
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 347274-STP4407
Ultra Librarian 3D Model Ultra Librarian STP4407 CAD Model

Description

The STP4407 is a P-channel Power MOSFET manufactured by STMicroelectronics. It is designed for various power switching applications, offering a good balance of low on-resistance and gate charge. This makes it suitable for applications where efficiency and switching speed are critical.

Applications:

  • Load Switching: Used for switching power to loads in various electronic systems.
  • Power Management Circuits: Employed in voltage regulators and power distribution circuits.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.
  • DC-DC Converters: Found in step-down and step-up converters.
  • Motor Control: Can be used in low-power motor control applications.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Enables quick transitions, reducing switching losses.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.
  • Avalanche Ruggedness: Provides robustness against voltage transients.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and heat generation.
  • Simplified Circuit Design: Logic level gate drive reduces component count.
  • Enhanced Reliability: Avalanche ruggedness ensures reliable operation under stress.
  • Smaller System Size: Can contribute to compact designs.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details: The STP4407 has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -10A. It's typically available in a TO-220 package. Key parameters include a typical RDS(on) value around 0.08 ohms at Vgs = -10V and a gate threshold voltage around -2V. This device is often used in applications needing a robust P-channel MOSFET with logic-level compatibility. The combination of low RDS(on) and logic level gate drive simplifies the design of efficient power switching circuits.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
875+ $0.1149 $100.5375
1,355+ $0.1110 $150.4050
1,940+ $0.1033 $200.4020
2,520+ $0.0994 $250.4880
3,145+ $0.0955 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess