EN
  • EN
  • DE

UWT1C100MCL1GB 16V 10UF

Part No UWT1C100MCL1GB 16V 10UF
Manufacturer Others
Catalog Aluminum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 396900-UWT1C100MCL1GB 16V 10UF
Ultra Librarian 3D Model Ultra Librarian UWT1C100MCL1GB 16V 10UF CAD Model

Description

The UWT1C100MCL1GB is an aluminum electrolytic capacitor. It has a capacitance of 10µF (microfarads) and a voltage rating of 16V (volts). This component is generally used for bypassing, decoupling, and filtering in electronic circuits.

Applications

  • Bypass capacitors for integrated circuits
  • Decoupling capacitors in power supplies
  • Filtering capacitors in signal processing circuits
  • Timing circuits
  • Energy storage in low-power applications

Features

  • Aluminum electrolytic construction
  • 10µF capacitance
  • 16V voltage rating
  • Polarized component
  • Through-hole mounting

Benefits

  • Effective bypassing and decoupling
  • Stable performance within specified operating conditions
  • Reliable energy storage for small loads
  • Easy to integrate into existing circuits

Additional Details

Aluminum electrolytic capacitors like the UWT1C100MCL1GB are polarized, which means they must be installed with the correct polarity (positive and negative terminals) to avoid damage or failure. Typically, these capacitors are used in applications where a moderate capacitance value is needed at a relatively low cost. They offer a balance between size, performance, and price. They are commonly used in various electronic devices for smoothing voltage fluctuations, filtering noise, and providing a stable power supply to sensitive components.

The through-hole mounting style allows for easy integration into circuit boards using standard soldering techniques. It is important to ensure that the capacitor's voltage rating is higher than the maximum voltage it will be exposed to in the circuit. This ensures reliable operation and prevents premature failure. The datasheet for the specific manufacturer should be consulted for detailed specifications and performance characteristics.

You May Also Be Interested in

Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3135 $57.8375
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess