EN
  • EN
  • DE

WMF4N60

Part No WMF4N60
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 402837-WMF4N60
Ultra Librarian 3D Model Ultra Librarian WMF4N60 CAD Model

Description

The WMF4N60 is a 600V N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-voltage, high-power switching applications. This power MOSFET offers fast switching speeds, low on-resistance, and high avalanche ruggedness, making it suitable for use in power supplies, motor control circuits, and other power electronic systems. Compared to the WMF10N60, the WMF4N60 likely has a lower current rating (4A vs. 10A), making it suitable for lower power applications while still providing the benefits of a high-voltage MOSFET.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as the primary switching element in AC-DC and DC-DC power supplies, particularly in lower power applications.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC stages to improve power supply efficiency.
  • Motor Control: Controls the speed and torque of electric motors in various industrial and consumer applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power in the event of a main power failure.
  • Electronic Ballasts for Lighting: Used in the driver circuitry for various lighting technologies.

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • 4A Continuous Drain Current (ID): Capable of handling moderate current levels.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency. Typically specified at a particular gate-source voltage (VGS).
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Avalanche Ruggedness: Withstands transient voltage spikes and protects the MOSFET from damage.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses, improving overall system efficiency.
  • Reliable Operation: High avalanche ruggedness and robust design ensure reliable performance in harsh operating conditions.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, reducing the need for large heat sinks in lower power applications.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage, moderate-power switching applications.

The WMF4N60 typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Key specifications include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse recovery time (trr). Compared to the WMF10N60, the WMF4N60 will likely have a higher RDS(on) value due to the lower current rating. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for accurate and complete information before using the MOSFET in a circuit design. Gate charge (Qg) is also an important parameter to consider for optimizing switching performance.

You May Also Be Interested in

Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess