EN
  • EN
  • DE

YL303-S-12VDC-1H

Part No YL303-S-12VDC-1H
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 411523-YL303-S-12VDC-1H
Ultra Librarian 3D Model Ultra Librarian YL303-S-12VDC-1H CAD Model

Description

The YL303-S-12VDC-1H is a miniature power relay, typically used for switching circuits with a 12VDC coil voltage. Based on the part number, it's likely a single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) relay.

Applications

  • Automotive Electronics: Used for switching lights, motors, and other accessories in vehicles.
  • Industrial Control Systems: Employed for controlling motors, solenoids, and other industrial equipment.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and microwave ovens for switching various functions.
  • Telecommunications Equipment: Used in telecom devices for switching signals and power.
  • Security Systems: Integrated into security systems for controlling alarms, locks, and other security devices.

Features

  • 12VDC Coil Voltage: Operates with a 12VDC supply for coil activation.
  • Compact Size: Designed for applications where space is limited.
  • High Switching Capacity: Capable of handling moderate current loads.
  • SPST or SPDT Configuration: Offers flexibility in circuit design with either a single normally open/closed contact or a combination.
  • Sealed Construction (Likely): Many relays in this category are sealed to protect against dust and moisture.

Benefits

  • Remote Control: Allows circuits to be switched remotely using a low-power signal.
  • Electrical Isolation: Provides electrical isolation between the control circuit and the load circuit.
  • Amplification: Enables a low-power signal to control a high-power load.
  • Reliable Switching: Offers reliable and consistent switching performance.
  • Protection: Can be used to protect circuits from overcurrent or overvoltage conditions.

The '1H' suffix in the part number might indicate specific contact material, insulation properties, or other internal characteristics. Without a datasheet, it's difficult to provide precise specifications. Common specifications to check in the datasheet would include contact rating (amps and voltage), coil resistance, operating and release time, insulation resistance, and dielectric strength.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess