Products specifications

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 250 @ 2mA, 10V
Maximum Current Collector 50mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMini3-F2-B
Win Source Part Number 153943-2SA1748
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1748 CAD Model

Description

Product Description

The 2SA1748 is a superlative PNP transistor, designed for high-efficiency electronic applications. It is characterized by its superior electrical characteristics and ease of use in various circuit designs.

Features and Benefits

  • Excellent linearity and gain
  • High power efficiency
  • Durable construction for long-term reliability

Applications

  • Telecommunication systems
  • Consumer electronics
  • High-power audio circuits

Additional Details

With its exceptional linearity, the 2SA1748 is ideal for use in applications where performance consistency and reliability are critical. This transistor is often chosen for its superior heat dissipation properties, making it a staple in demanding environments.

You May Also Be Interested in

CEL
Trans RF BJT NPN 6V 0.03A 6-Pin SOT-363 T/R / TRANS NPN HF FT=12GHZ SOT-363
Need more? Email Us
ECAD model for UPA806T-T1
CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to $0.2264
ECAD model for 2SC3583-T1B-A
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to $34.5344
ECAD model for 2N918
Panasonic
TRANS NPN 20VCEO 30MA SSMINI-3
Lowest to $0.2473
ECAD model for 2SC4655JCL
CEL
RF TRANSISTOR NPN SOT-343
Lowest to $3.1422
ECAD model for 2SC5013-T1
Panasonic
Need more? Email Us
ECAD model for 2SC3936-B(TX)
CEL
Lowest to $72.3834
ECAD model for 2SC3588-Z-T1
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
CEL
RF TRANSISTOR NPN SOT-89
Lowest to $0.8462
ECAD model for 2SC4703-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention