EN
  • EN
  • DE

2SB956-Q

Part No 2SB956-Q
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 20V 1A 4-Pin(3+Tab) Mini Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 154996-2SB956-Q
Popularity Low
Supply and Demand Status Balance
Family Name 2SB956
Introduction Date October 08, 1998
Ultra Librarian 3D Model Ultra Librarian 2SB956-Q CAD Model

Description

Product Overview:

The 2SB956-Q is a quintessential PNP bipolar junction transistor, distinguished by its superior performance in power amplification and switching roles. This component is encapsulated in a TO-3P housing, ensuring robust mechanical and thermal stability. Ideally suited for high-load applications, the 2SB956-Q stands out for its operational efficiency.

Features and Benefits:

  • Enhanced Stability: The TO-3P package offers not only structural integrity but also optimal heat dissipation.
  • Exceptional Power Handling: Designed to operate under substantial current and voltage, making it suitable for demanding circuits.
  • Precision Amplification: Ensures minimal distortion and high fidelity in signal amplification.
  • Consistent Performance: Maintains stability across a broad spectrum of temperature conditions.

Applications:

  • Electric Vehicle (EV) Motor Drives
  • High-Fidelity Sound Systems
  • Industrial Automation Control
  • Power Inverters
  • Telecommunications Equipment

Additional Details:

The 2SB956-Q is integral to applications that demand impeccable power management and durability. Its implementation in electric vehicle motor drives underscores its capability to withstand rigorous operational demands while maintaining efficiency. In high-fidelity sound systems, the 2SB956-Q guarantees superior audio output, crucial for audiophiles and sound engineers. The component's role in telecommunications and industrial automation further illustrates its versatility and reliability under varying operational scenarios. This adaptability makes the 2SB956-Q a vital component in numerous cutting-edge applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess