EN
  • EN
  • DE

2SD1266P

Part No 2SD1266P
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1037296-2SD1266P
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1266P CAD Model

Description

The 2SD1266P, manufactured by Panasonic, is an NPN silicon epitaxial planar transistor designed for power amplification and switching applications. This transistor is well-suited for use in audio amplifiers, power supplies, and motor control circuits, offering reliable performance and efficient operation.

Applications

  • Audio Amplifiers: Used as an output transistor in audio amplifier stages to drive speakers.
  • Power Supplies: Functions as a switching element in various power supply designs, including DC-DC converters.
  • Motor Control Circuits: Controls the speed and direction of small to medium-sized DC motors.
  • Lighting Systems: Drives and regulates LED lighting circuits.
  • Switching Regulators: Employed in voltage regulators for efficient power conversion.

Features

  • High Collector Current: Capable of handling significant current, suitable for driving demanding loads.
  • Low Saturation Voltage: Minimizes power dissipation during switching, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Voltage Capability: Can withstand relatively high voltage levels.
  • Good Linearity: Provides accurate amplification in analog circuits.

Benefits

  • Efficient Power Amplification: Low saturation voltage ensures minimal power loss during switching, improving the overall amplifier efficiency.
  • Reliable Performance: High current and voltage ratings contribute to stable and dependable operation across various applications.
  • Improved System Efficiency: Fast switching speed enhances efficiency in switching applications.
  • Versatile Use: Suitable for a broad range of power amplification and switching applications.
  • Easy Integration: Compatible with standard circuit layouts, simplifying integration.

Additional Details

The 2SD1266P transistor is typically housed in a through-hole package, such as a TO-220 or similar configuration. Key parameters such as current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and switching times are critical when selecting the right transistor for a specific application. Always refer to the official datasheet for complete specifications before using this transistor. Effective heat sinking is often necessary to maintain the transistor within its safe operating temperature, particularly when driving high loads. Proper base drive is essential for optimal switching performance and to prevent damage. Consider the operating temperature and derating factors for long-term reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess