Products specifications Report Issue?

Manufacturer Panasonic Electric Works
Packaging Bulk
Coil Type Non Latching
Coil Current 327mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 20A
Switching Voltage 400VDC - Nom
Must Operate Voltage 9 VDC
Must Release Voltage 0.5 VDC
Operate Time 50ms
Release Time 30ms
Mounting Style Chassis Mount
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 80°C
Coil Power 3.9W
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813607-AEV52012
Ultra Librarian 3D Model Ultra Librarian AEV52012 CAD Model

Description

It is a manufacturer part with the Win Source Part Number 813607-AEV52012. The product is a chassis mount with a plug-in, quick connect termination style of 0.250" (6.3mm).

  • Contact Form: Single-pole single-throw normally open
  • Contact Rating: 20A
  • Coil Voltage: 12VDC
  • Coil Current: 327mA
  • Coil Power: 3.9W
  • Temperature Range: -40°C ~ 80°C
  • Must Operate Voltage: 9VDC
  • Must Release Voltage: 0.5VDC

You May Also Be Interested in

Song Chuan Precision Company
Automotive Relays SPDT 35A 12VDC
Need more? Email Us
ECAD model for 301-1C-C-R1-U01-12VDC
TE Connectivity
Automotive Relays 24V 1 Form C 10 A 15A
Lowest to $6.8103
ECAD model for 3-1393292-8
Zhejiang HKE Relay Co.,Ltd.
15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Lowest to $0.5256
ECAD model for CMA51H-S-DC12V-C
Panasonic
RELAY AUTO SPDT 30A 12V
Need more? Email Us
ECAD model for ACNM5112SAX
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
ECAD model for 4-1904124-3
Panasonic
CP POWER RELAY 1 FORM A 12V
Need more? Email Us
ECAD model for CP1AH-N-12V
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $2.2167
ECAD model for HFV7-P/012-HST
TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $93.6000
ECAD model for 2-1904058-5
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Need more? Email Us
ECAD model for FBR572ND24-W1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7508 $93.5016
3+ $38.3596 $115.0788
5+ $37.1609 $185.8045
6+ $35.9622 $215.7732
8+ $34.7634 $278.1072
10+ $31.1672 $311.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,513 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention