EN
  • EN
  • DE

AZ9711-1A-12DET

Part No AZ9711-1A-12DET
Manufacturer American Zettler, Inc.
Catalog Automotive Relays
Description 45A AUTOMOTIVE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr American Zettler, Inc.
Series AZ9711
Package Box
Product Status Active
Coil Type Non Latching
Coil Current 133.3 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 45 A
Switching Voltage 150VDC - Max
Must Operate Voltage 6.8 VDC
Must Release Voltage 0.7 VDC
Operate Time 5 ms
Release Time 3 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 1.6W
Coil Resistance 90 Ohms
Standard Package 100 pcs
Win Source Part Number 818321-AZ9711-1A-12DET
Ultra Librarian 3D Model Ultra Librarian AZ9711-1A-12DET CAD Model

Description

The 818321-AZ9711-1A-12DET is an automotive relay designed for automotive applications.

  • Series: AZ9711
  • Manufacturer: American Zettler, Inc.
  • Contact Form: SPST-NO (1 Form A)
  • Coil Voltage: 12VDC
  • Contact Rating: 45A
  • Switching Voltage: 150VDC - Max
  • Sealed: Sealed and fully protected
  • Package: Box
  • Standard Package: 100 pieces
  • Temperature Range: -40°C to 125°C
  • Status: Active
  • Warning: California Prop 65

You May Also Be Interested in

Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 70A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 6V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 15A 9V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess