EN
  • EN
  • DE

AN8835SB-E1V+

Part No AN8835SB-E1V+
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817150-AN8835SB-E1V+
Ultra Librarian 3D Model Ultra Librarian AN8835SB-E1V+ CAD Model

Description

The AN8835SB-E1V+ is a power management integrated circuit (PMIC) manufactured by Panasonic. It's designed for use in a variety of portable and handheld electronic devices, providing efficient power conversion and management functionalities. This component often serves as a single-chip solution for generating multiple voltage rails required by different sub-systems within a device.

Applications:

  • Smartphones: Used for power management of various components, including the application processor, display, and memory.
  • Tablets: Provides power to the CPU, GPU, display panel, and other peripherals.
  • Portable Media Players: Manages power distribution to the audio processing unit, display, and storage devices.
  • Digital Cameras: Supplies power to the image sensor, image processor, and display screen.
  • Gaming Consoles (Handheld): Regulates power for the processor, memory, and display to optimize battery life.

Features:

  • Multiple Output Voltage Rails: Generates several independently regulated output voltages from a single input voltage.
  • High Efficiency DC-DC Converters: Employs highly efficient switching regulators to minimize power loss and maximize battery life.
  • Low Quiescent Current: Draws minimal current when in standby or idle mode, extending battery life.
  • Overvoltage Protection (OVP): Protects the device from damage due to excessive input voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage to the PMIC and connected components.
  • Thermal Shutdown Protection: Shuts down the PMIC in case of excessive temperature to prevent damage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Component Count: Integration of multiple power management functions reduces the number of external components required.
  • Simplified System Design: Simplifies the power supply design and reduces the overall size of the device.
  • Improved System Reliability: Built-in protection features enhance the reliability of the power supply and the overall system.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The AN8835SB-E1V+ typically includes various DC-DC converters such as buck (step-down) and boost (step-up) converters, as well as LDO (low dropout) regulators. It often supports various power saving modes to optimize battery life. Specific technical specifications, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, are detailed in the manufacturer's datasheet. The package type and pinout configuration are also critical for proper implementation. The datasheet is essential for proper design and integration.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess