EN
  • EN
  • DE
  • IT

AQW216SC04

Part No AQW216SC04
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817764-AQW216SC04
Ultra Librarian 3D Model Ultra Librarian AQW216SC04 CAD Model

Description

The AQW216SC04 is a solid state relay (SSR) manufactured by Panasonic. SSRs are electronic components that provide electrical isolation and switching capabilities, similar to electromechanical relays, but without any moving parts. This makes them more reliable, faster, and quieter than their electromechanical counterparts.

Applications

  • Industrial Automation: Control of motors, heaters, and other industrial equipment.
  • Security Systems: Switching power to sensors and alarms.
  • Lighting Control: Switching lighting circuits in residential and commercial buildings.
  • Medical Equipment: Control of various functions in medical devices.
  • Testing and Measurement: Switching signals and power in test equipment.

Features

  • Solid State Design: No moving parts, resulting in long lifespan and high reliability.
  • Optical Isolation: Provides electrical isolation between the input and output.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast Switching Speed: Enables rapid switching of signals and power.
  • High Input Sensitivity: Requires minimal input current for activation.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Enhanced Reliability: Solid state design eliminates mechanical wear and tear.
  • Electrical Isolation: Protects control circuits from high voltage and noise.
  • Quiet Operation: No audible noise during switching.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Long Lifespan: Significantly longer lifespan compared to electromechanical relays.

The AQW216SC04 typically consists of an LED on the input side and a phototransistor or MOSFET on the output side. When current flows through the LED, it emits light, which activates the phototransistor or MOSFET, thereby closing the circuit. This optical isolation provides a high degree of electrical isolation between the input and output, protecting sensitive control circuitry. SSRs like the AQW216SC04 are controlled using a DC voltage, which simplifies interface with microcontrollers and other digital circuits. The datasheet will provide the specific input voltage and current requirements, as well as the maximum voltage and current ratings for the output. Thermal management may be necessary for high current applications. This SSR is usually used in low voltage and current applications. Careful consideration of the load characteristics is essential to ensure reliable operation and prevent damage to the relay.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess